Texas Instruments SN74LVC1G19 1-of-2 Decoder/Demultiplexer SN74LVC1G19DBVR

Description
1-of-2 Decoder/Demultiplexe r 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1-of-2 Decoder/Demultiplexe r 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G19 1-of-2 Decoder/Demultiplexer - SN74LVC1G19DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G19 1-of-2 Decoder/Demultiplexer
SN74LVC1G19DBVR
SN74LVC1G19 1-of-2 Decoder/Demultiplexer SN74LVC1G19DBVR
1-of-2 Decoder/Demultiplexe r 6-SOT-23 -40 to 85

1-of-2 Decoder/Demultiplexer 6-SOT-23 -40 to 85

Buy Now Datasheet
 - SN74LVC1G19DBVR - Rochester Electronics
Newburyport, MA, United States
Decoder/Driver, LVC/LCX/Z Series, Complementary Output, CMOS, PDSO6

Decoder/Driver, LVC/LCX/Z Series, Complementary Output, CMOS, PDSO6

Supplier's Site Datasheet
 - 6628752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOT-23 Pin Count = 6 Dimensions = 2.9 x 1.6 x 1.15mm

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOT-23
Pin Count = 6
Dimensions = 2.9 x 1.6 x 1.15mm

Supplier's Site
 - 6628752P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOT-23 Pin Count = 6 Dimensions = 2.9 x 1.6 x 1.15mm Delivery on production packaging - Reel. This product is non-returnable.

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOT-23
Pin Count = 6
Dimensions = 2.9 x 1.6 x 1.15mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LVC1G19DBVR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74LVC1G19DBVR
Signal Switches, Multiplexers, Decoders SN74LVC1G19DBVR
IC DECODER/DEMUX 1X1:2 SOT23-6

IC DECODER/DEMUX 1X1:2 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics RS Components, Ltd. ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LVC1G19DBVR SN74LVC1G19DBVR 6628752 SN74LVC1G19DBVR
Product Name SN74LVC1G19 1-of-2 Decoder/Demultiplexer Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Supply Voltage 1.65 1.65V ~ 5.5V
Package Type DSBGA,SC70,SON,SOT,SOT-23 SOT-23-6 SOT-23 SOT-23-6
Logic Family LVC CMOS LVCMOS
Propagation Delay 3.9 to 16.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74AC139EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74AC139M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
2 suppliers
SN54LS145 BCD-to-Decimal Decoders/Drivers - 8508401FA - Texas Instruments
Specs
Function Decoder
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD74ACT238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer - CD74ACT238E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers