onsemi Signal Switches, Multiplexers, Decoders NC7SZ19P6X

Description
Advanced Ultra High-Speed and Low Power CMOS Logic. Operating Voltage 1.65 to 5.5. Noise/EMI Reduction Circuit Logic Family = TinyLogic UHS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SC-70 Pin Count = 6 Dimensions = 2 x 1.25 x 1mm
Request a Quote Datasheet
Description
Advanced Ultra High-Speed and Low Power CMOS Logic. Operating Voltage 1.65 to 5.5. Noise/EMI Reduction Circuit Logic Family = TinyLogic UHS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SC-70 Pin Count = 6 Dimensions = 2 x 1.25 x 1mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7395175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced Ultra High-Speed and Low Power CMOS Logic. Operating Voltage 1.65 to 5.5. Noise/EMI Reduction Circuit Logic Family = TinyLogic UHS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SC-70 Pin Count = 6 Dimensions = 2 x 1.25 x 1mm

Advanced Ultra High-Speed and Low Power CMOS Logic. Operating Voltage 1.65 to 5.5. Noise/EMI Reduction Circuit
Logic Family = TinyLogic UHS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SC-70
Pin Count = 6
Dimensions = 2 x 1.25 x 1mm

Supplier's Site
 - 7395175P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced Ultra High-Speed and Low Power CMOS Logic. Operating Voltage 1.65 to 5.5. Noise/EMI Reduction Circuit Logic Family = TinyLogic UHS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SC-70 Pin Count = 6 Dimensions = 2 x 1.25 x 1mm Delivery on production packaging - Reel. This product is non-returnable.

Advanced Ultra High-Speed and Low Power CMOS Logic. Operating Voltage 1.65 to 5.5. Noise/EMI Reduction Circuit
Logic Family = TinyLogic UHS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SC-70
Pin Count = 6
Dimensions = 2 x 1.25 x 1mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Signal Switches, Multiplexers, Decoders - NC7SZ19P6X - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
NC7SZ19P6X
Signal Switches, Multiplexers, Decoders NC7SZ19P6X
IC DECODER/DEMUX 1 X 1:2 SC88

IC DECODER/DEMUX 1 X 1:2 SC88

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
NC7SZ19P6X
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders NC7SZ19P6X
Decoder/Demultiplexe r 1 x 1:2 SC-70-6

Decoder/Demultiplexer 1 x 1:2 SC-70-6

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 7395175 NC7SZ19P6X NC7SZ19P6X
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder/Demultiplexer
Input Lines 1 1
Output Lines 2
Package Type SC-70 6-TSSOP, SC-88, SOT-363 SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Logic Family TinyLogic UHS
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74AC138M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer; inverting - 74AHCT138PW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers