Texas Instruments SN74LVC1G139 2-Line-to-4-Line Decoder SN74LVC1G139DCTT

Description
2-Line-to-4-Line Decoder 8-SM8 -40 to 85
Request a Quote Datasheet
Description
2-Line-to-4-Line Decoder 8-SM8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G139 2-Line-to-4-Line Decoder - SN74LVC1G139DCTT - Texas Instruments
Dallas, TX, United States
SN74LVC1G139 2-Line-to-4-Line Decoder
SN74LVC1G139DCTT
SN74LVC1G139 2-Line-to-4-Line Decoder SN74LVC1G139DCTT
2-Line-to-4-Line Decoder 8-SM8 -40 to 85

2-Line-to-4-Line Decoder 8-SM8 -40 to 85

Buy Now Datasheet
 - 6628724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Surface Mount Package Type = SSOP Pin Count = 8 Dimensions = 2.95 x 2.8 x 1.29mm

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SSOP
Pin Count = 8
Dimensions = 2.95 x 2.8 x 1.29mm

Supplier's Site
 - 6628724P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Surface Mount Package Type = SSOP Pin Count = 8 Dimensions = 2.95 x 2.8 x 1.29mm Delivery on production packaging - Reel. This product is non-returnable.

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SSOP
Pin Count = 8
Dimensions = 2.95 x 2.8 x 1.29mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Ic, Decoder, 2 Line To 4 Line, Smd; Logic Family / Base Number Texas Instruments - 40AH5399 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Decoder, 2 Line To 4 Line, Smd; Logic Family / Base Number Texas Instruments
40AH5399
Ic, Decoder, 2 Line To 4 Line, Smd; Logic Family / Base Number Texas Instruments 40AH5399
IC, DECODER, 2 LINE TO 4 LINE, SMD; Logic Family / Base Number:74LVC1G139; Logic Type:Line Decoder; No. of Outputs:4Outputs; Logic Case Style:SSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

IC, DECODER, 2 LINE TO 4 LINE, SMD; Logic Family / Base Number:74LVC1G139; Logic Type:Line Decoder; No. of Outputs:4Outputs; Logic Case Style:SSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LVC1G139DCTT 6628724 40AH5399
Product Name SN74LVC1G139 2-Line-to-4-Line Decoder Ic, Decoder, 2 Line To 4 Line, Smd; Logic Family / Base Number Texas Instruments
Function Decoder Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Supply Voltage 1.65 5.5V
Package Type DSBGA,SM8,US8 SSOP SSOP
Logic Family LVC LVCMOS
Propagation Delay 3.6 to 16.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511MG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
SN54LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers - SN54LS155AJ - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HCT154M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details