High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = 74HC
Logic Function = Decoder
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 8
Number of Input Enables per Element = 2
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 0.9mm
Decoder/Demultiplexe
IC DECODER/DEMUX 1X3:8 16TSSOP
| RS Components, Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | 8063009 | MM74HCT138MTC | MM74HCT138MTC |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Function | Decoder | Decoder; Decoder/Demultiplexer | Decoder |
| Input Lines | 3 | 1 | |
| Output Lines | 8 | ||
| Package Type | TSSOP | SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | 16-TSSOP (0.173", 4.40mm Width) |
| Logic Family | HCMOS |