Texas Instruments SN74HC138 3-Line To 8-Line Decoders/Demultiplexers SN74HC138PW

Description
3-Line To 8-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-Line To 8-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC138 3-Line To 8-Line Decoders/Demultiplexers - SN74HC138PW - Texas Instruments
Dallas, TX, United States
SN74HC138 3-Line To 8-Line Decoders/Demultiplexers
SN74HC138PW
SN74HC138 3-Line To 8-Line Decoders/Demultiplexers SN74HC138PW
3-Line To 8-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85

3-Line To 8-Line Decoders/Demultiplexers 16-TSSOP -40 to 85

Buy Now Datasheet
 - 6631928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5 x 4.4 x 1.15mm

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 1.15mm

Supplier's Site
 - 6631928P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5 x 4.4 x 1.15mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 1.15mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1450712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5 x 4.4 x 1.15mm

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 1.15mm

Supplier's Site
Ic, Decoder/demux, Smd; Logic Family / Base Number Texas Instruments - 29AH7531 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Decoder/demux, Smd; Logic Family / Base Number Texas Instruments
29AH7531
Ic, Decoder/demux, Smd; Logic Family / Base Number Texas Instruments 29AH7531
IC, DECODER/DEMUX, SMD; Logic Family / Base Number:74HC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes

IC, DECODER/DEMUX, SMD; Logic Family / Base Number:74HC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74HC138PW 6631928 29AH7531
Product Name SN74HC138 3-Line To 8-Line Decoders/Demultiplexers Ic, Decoder/demux, Smd; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 3 1
Output Lines 8 8 8; Other; 8Outputs
Supply Voltage 2 6V
Package Type PDIP,SO,SOIC,SSOP,TSSOP TSSOP TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 2V ~ 6V
Package Type SSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers - JM38510/30702BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD74HCT139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HCT139M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
Specs
Function Decoder
Input Lines 3
Output Lines 8
View Details