onsemi ON SEMICONDUCTOR MC74AC138DG IC, DECODER/DEMUX, SMD MC74AC138DG

Description
MC74AC138DG, LOG CMOS DCODE-DMULTI 1-8 - Standard Logic - Decoders & Demultiplexers
Request a Quote Datasheet
Description
MC74AC138DG, LOG CMOS DCODE-DMULTI 1-8 - Standard Logic - Decoders & Demultiplexers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8062163 - RS Components, Ltd.
Corby, Northants, United Kingdom
MC74AC138DG, LOG CMOS DCODE-DMULTI 1-8 - Standard Logic - Decoders & Demultiplexers

MC74AC138DG, LOG CMOS DCODE-DMULTI 1-8 - Standard Logic - Decoders & Demultiplexers

Supplier's Site
 - 8062163P - RS Components, Ltd.
Corby, Northants, United Kingdom
MC74AC138DG, LOG CMOS DCODE-DMULTI 1-8 - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable.

MC74AC138DG, LOG CMOS DCODE-DMULTI 1-8 - Standard Logic - Decoders & Demultiplexers
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
ON SEMICONDUCTOR MC74AC138DG IC, DECODER/DEMUX, SMD - 598-MC74AC138DG - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR MC74AC138DG IC, DECODER/DEMUX, SMD
598-MC74AC138DG
ON SEMICONDUCTOR MC74AC138DG IC, DECODER/DEMUX, SMD 598-MC74AC138DG
ON SEMICONDUCTOR MC74AC138DG IC, DECODER/DEMUX, SMD

ON SEMICONDUCTOR MC74AC138DG IC, DECODER/DEMUX, SMD

Supplier's Site
1I/p Single Decoder/demux, Soic-16; Logic Family / Base Number Onsemi - 26K4118 - Newark, An Avnet Company
Chicago, IL, United States
1I/p Single Decoder/demux, Soic-16; Logic Family / Base Number Onsemi
26K4118
1I/p Single Decoder/demux, Soic-16; Logic Family / Base Number Onsemi 26K4118
1I/P SINGLE DECODER/DEMUX, SOIC-16; Logic Family / Base Number:74AC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes

1I/P SINGLE DECODER/DEMUX, SOIC-16; Logic Family / Base Number:74AC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 8062163 598-MC74AC138DG 26K4118
Product Name ON SEMICONDUCTOR MC74AC138DG IC, DECODER/DEMUX, SMD 1I/p Single Decoder/demux, Soic-16; Logic Family / Base Number Onsemi
Function Decoder; Demultiplexer; Decoder/Demultiplexer Decoder; Decoder/Demultiplexer Decoder
Input Lines 1
Output Lines 8 8; Other; 8 8; Other; 8Outputs
Package Type SOIC SOIC; 16-SOIC (0.154, 3.90mm Width) SOIC; SOIC
Logic Family Advanced CMOS CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - JM54AC139SFA-RH - Rochester Electronics
Texas Instruments
Specs
Function Decoder; Demultiplexer
View Details
Signal Switches, Multiplexers, Decoders - 74CBTLV3257BQ,115 - ODG (Origin Data Global)
Specs
Function Decoder
Input Lines 4
Supply Voltage 2.3V ~ 3.6V
View Details