Texas Instruments SN74LS156 Dual 2-Line to 4-Line Decoders/Demultiplexers with Open-Collector Outputs SN74LS156D

Description
Dual 2-Line to 4-Line Decoders/Demultiplex ers with Open-Collector Outputs 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 2-Line to 4-Line Decoders/Demultiplex ers with Open-Collector Outputs 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS156 Dual 2-Line to 4-Line Decoders/Demultiplexers with Open-Collector Outputs - SN74LS156D - Texas Instruments
Dallas, TX, United States
SN74LS156 Dual 2-Line to 4-Line Decoders/Demultiplexers with Open-Collector Outputs
SN74LS156D
SN74LS156 Dual 2-Line to 4-Line Decoders/Demultiplexers with Open-Collector Outputs SN74LS156D
Dual 2-Line to 4-Line Decoders/Demultiplex ers with Open-Collector Outputs 16-SOIC 0 to 70

Dual 2-Line to 4-Line Decoders/Demultiplexers with Open-Collector Outputs 16-SOIC 0 to 70

Buy Now Datasheet
 - 6632439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4, 1-of-8 Number of Elements per Chip = 1, 2 Number of Input Enables per Element = 2 Output Type = Open Collector Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4, 1-of-8
Number of Elements per Chip = 1, 2
Number of Input Enables per Element = 2
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16

Supplier's Site
 - 6632439P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4, 1-of-8 Number of Elements per Chip = 1, 2 Number of Input Enables per Element = 2 Output Type = Open Collector Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4, 1-of-8
Number of Elements per Chip = 1, 2
Number of Input Enables per Element = 2
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1456405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4, 1-of-8 Number of Elements per Chip = 1, 2 Number of Input Enables per Element = 2 Output Type = Open Collector Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4, 1-of-8
Number of Elements per Chip = 1, 2
Number of Input Enables per Element = 2
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LS156D 6632439
Product Name SN74LS156 Dual 2-Line to 4-Line Decoders/Demultiplexers with Open-Collector Outputs
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 2 1
Output Lines 4 4; 8
Supply Voltage 4.75
Package Type PDIP,SO,SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC238E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
CD54AC139 Dual 2-to-4 Line Decoder/Demultiplexers - CD54AC139F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 1.5V; 5.5
Package Type CDIP
View Details
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
4 suppliers
 - JM54ACT138SFA-R - Rochester Electronics
Texas Instruments
Specs
Function Decoder; Demultiplexer
View Details