onsemi 74VHC138M

Description
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Logic Family = VHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-to-8 Number of Input Enables per Element = 1 Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 3.988 x 1.499mm Height = 1.499mm Length = 10mm
Request a Quote
Description
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Logic Family = VHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-to-8 Number of Input Enables per Element = 1 Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 3.988 x 1.499mm Height = 1.499mm Length = 10mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8021358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Logic Family = VHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-to-8 Number of Input Enables per Element = 1 Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 3.988 x 1.499mm Height = 1.499mm Length = 10mm

Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Logic Family = VHC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-to-8
Number of Input Enables per Element = 1
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 3.988 x 1.499mm
Height = 1.499mm
Length = 10mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 8021358
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Unlock Full Specs
to access all available technical data

Similar Products

 - AM7992BJC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type PLCC; PLCC28
View Details
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511ME4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
Signal Switches, Multiplexers, Decoders - 74CBTLV3257D,118 - ODG (Origin Data Global)
Specs
Function Decoder
Input Lines 4
Supply Voltage 2.3V ~ 3.6V
View Details