Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Logic Family = ACT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 4 x 1.5mm
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Logic Family = ACT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 4 x 1.5mm
Delivery on production packaging - Tube. This product is non-returnable.
Decoder/Demux Single 3-to-8 16-Pin SOIC - Standard Logic - Decoders & Demultiplexers
74ACT CMOS, SMD, 74ACT138, SOIC16; Logic Family / Base Number:74ACT138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; RoHS Compliant: Yes
1 LINE TO 8 LINE DECODER, SOIC-16; Logic Family / Base Number:74ACT138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT RoHS Compliant: Yes
IC DECODER/DEMUX 1X3:8 16SOIC
Decoder/Demultiplexe
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | 6711539 | 1454496 | 99K0475 | 74ACT138SC | 74ACT138SC |
| Product Name | 74Act Cmos, Smd, 74Act138, Soic16; Logic Family / Base Number Onsemi | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | ||
| Function | Decoder; Demultiplexer; Decoder/Demultiplexer | Decoder | Decoder | Decoder/Demultiplexer | |
| Input Lines | 1 | 1 | |||
| Output Lines | 8 | 8; Other; 8Outputs | |||
| Package Type | SOIC | SOIC; SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | Advanced CMOS | 74ACT |