Texas Instruments SN74LS156 Dual 2-Line to 4-Line Decoders/Demultiplexers with Open-Collector Outputs SN74LS156NE4

Description
Dual 2-Line to 4-Line Decoders/Demultiplex ers with Open-Collector Outputs 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual 2-Line to 4-Line Decoders/Demultiplex ers with Open-Collector Outputs 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS156 Dual 2-Line to 4-Line Decoders/Demultiplexers with Open-Collector Outputs - SN74LS156NE4 - Texas Instruments
Dallas, TX, United States
SN74LS156 Dual 2-Line to 4-Line Decoders/Demultiplexers with Open-Collector Outputs
SN74LS156NE4
SN74LS156 Dual 2-Line to 4-Line Decoders/Demultiplexers with Open-Collector Outputs SN74LS156NE4
Dual 2-Line to 4-Line Decoders/Demultiplex ers with Open-Collector Outputs 16-PDIP 0 to 70

Dual 2-Line to 4-Line Decoders/Demultiplexers with Open-Collector Outputs 16-PDIP 0 to 70

Buy Now Datasheet
 - 7092472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4, 1-of-8 Number of Elements per Chip = 1, 2 Number of Input Enables per Element = 2 Output Type = Open Collector Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4, 1-of-8
Number of Elements per Chip = 1, 2
Number of Input Enables per Element = 2
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16

Supplier's Site
 - 7092472P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4, 1-of-8 Number of Elements per Chip = 1, 2 Number of Input Enables per Element = 2 Output Type = Open Collector Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4, 1-of-8
Number of Elements per Chip = 1, 2
Number of Input Enables per Element = 2
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1450014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4, 1-of-8 Number of Elements per Chip = 1, 2 Number of Input Enables per Element = 2 Output Type = Open Collector Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4, 1-of-8
Number of Elements per Chip = 1, 2
Number of Input Enables per Element = 2
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LS156NE4 - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74LS156NE4
Signal Switches, Multiplexers, Decoders SN74LS156NE4
DUAL 2-LINE TO 4-LINE DECODERS/D

DUAL 2-LINE TO 4-LINE DECODERS/D

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LS156NE4 7092472 SN74LS156NE4
Product Name SN74LS156 Dual 2-Line to 4-Line Decoders/Demultiplexers with Open-Collector Outputs Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 2 1 1
Output Lines 4 4; 8
Supply Voltage 4.75 4.75V ~ 5.25V
Package Type PDIP,SO,SOIC PDIP DIP; 16-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT138 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer Inverting and Non-Inverting - CD74HCT138E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
SN74LVC1G139 2-Line-to-4-Line Decoder - 74LVC1G139DCURE4 - Texas Instruments
Specs
Function Decoder
Supply Voltage 1.65
Package Type DSBGA,SM8,US8
View Details
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154MG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
CD74HCT238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HCT238M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers