Texas Instruments SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer SN74LVC139ADR

Description
Dual 2-Line To 4-Line Decoder/Demultiplexe r 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 2-Line To 4-Line Decoder/Demultiplexe r 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer - SN74LVC139ADR - Texas Instruments
Dallas, TX, United States
SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer
SN74LVC139ADR
SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer SN74LVC139ADR
Dual 2-Line To 4-Line Decoder/Demultiplexe r 16-SOIC -40 to 85

Dual 2-Line To 4-Line Decoder/Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
 - 6628623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems. Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems.
Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 6628623P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems. Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Delivery on production packaging - Reel. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems.
Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LVC139ADR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74LVC139ADR
Signal Switches, Multiplexers, Decoders SN74LVC139ADR
IC DECODER/DEMUX 1X2:4 16SOIC

IC DECODER/DEMUX 1X2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LVC139ADR 6628623 SN74LVC139ADR
Product Name SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 2 1 2
Output Lines 4 4
Supply Voltage 3.6V; 1.65 1.65V ~ 3.6V
Package Type BGA MICROSTAR JUNIOR,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC SOIC; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 93S12DM - Rochester Electronics
Texas Instruments
Specs
Function Demultiplexer
View Details
SN54LS138 3-Line To 8-Line Decoders/Demultiplexers - SN54LS138J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
SN54LS139A-SP Dual 2-Line To 4-Line Decoders/Demultiplexers - JM38510/30702SEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details