Broadcom Inc. HCTL-2021-A00

Description
HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Mounting Type = Through Hole Package Type = PDIP Pin Count = 20 Dimensions = 26.16 x 7.78 x 3.3mm Height = 3.3mm Length = 26.16mm Maximum Operating Temperature = +85 °C Width = 7.78mm Minimum Operating Temperature = -40 °C
Request a Quote
Description
HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Mounting Type = Through Hole Package Type = PDIP Pin Count = 20 Dimensions = 26.16 x 7.78 x 3.3mm Height = 3.3mm Length = 26.16mm Maximum Operating Temperature = +85 °C Width = 7.78mm Minimum Operating Temperature = -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7160601 - RS Components, Ltd.
Corby, Northants, United Kingdom
HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Mounting Type = Through Hole Package Type = PDIP Pin Count = 20 Dimensions = 26.16 x 7.78 x 3.3mm Height = 3.3mm Length = 26.16mm Maximum Operating Temperature = +85 °C Width = 7.78mm Minimum Operating Temperature = -40 °C

HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port.
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 20
Dimensions = 26.16 x 7.78 x 3.3mm
Height = 3.3mm
Length = 26.16mm
Maximum Operating Temperature = +85 °C
Width = 7.78mm
Minimum Operating Temperature = -40 °C

Supplier's Site
 - 7160601P - RS Components, Ltd.
Corby, Northants, United Kingdom
HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Mounting Type = Through Hole Package Type = PDIP Pin Count = 20 Dimensions = 26.16 x 7.78 x 3.3mm Height = 3.3mm Length = 26.16mm Maximum Operating Temperature = +85 °C Width = 7.78mm Minimum Operating Temperature = -40 °C Delivery on production packaging - Tube. This product is non-returnable.

HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port.
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 20
Dimensions = 26.16 x 7.78 x 3.3mm
Height = 3.3mm
Length = 26.16mm
Maximum Operating Temperature = +85 °C
Width = 7.78mm
Minimum Operating Temperature = -40 °C
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 7160601
Package Type PDIP
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - 8409201FA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
Single-pole single-throw analog switch - 74HCT1G66GV-Q100H - Nexperia B.V.
Specs
Supply Voltage +11.0
Package Type SOT753 SOT753
View Details
 - 54ACT11138FK/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CLCC
View Details