Dual 2-Line to 4-Line Decoders/Demultiplex
SN74ALS139 Dual 2-Line to 4-Line Decoders/Demultiplex
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = ALS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = ALS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = ALS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
TEXAS INSTRUMENTS SN74ALS139NLOGIC, DUAL 2-4 DECODR/DEMUX, 16DIP
Texas Instruments | Rochester Electronics | RS Components, Ltd. | Utmel Electronic Limited | |
---|---|---|---|---|
Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
Product Number | SN74ALS139N | SN74ALS139N | 638043 | 815-SN74ALS139N |
Product Name | SN74ALS139 Dual 2-Line to 4-Line Decoders/Demultiplexers | TEXAS INSTRUMENTS SN74ALS139NLOGIC, DUAL 2-4 DECODR/DEMUX, 16DIP | ||
Function | Decoder/Demultiplexer | Decoder; Demultiplexer | Decoder; Demultiplexer; Decoder/Demultiplexer | Decoder; Decoder/Demultiplexer |
Input Lines | 2 | 1 | ||
Output Lines | 4 | 4 | ||
Supply Voltage | 4.5 | 5V; 5V | ||
Package Type | PDIP,SO,SOIC | DIP; PDIP; PDIP16 | PDIP | DIP; 16-DIP (0.300, 7.62mm) |