Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Logic Family = VHC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 2
Output Type = 4 State
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 0.9mm
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Logic Family = VHC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 2
Output Type = 4 State
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 0.9mm
Delivery on production packaging - Tube. This product is non-returnable.
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Logic Family = VHC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 2
Output Type = 4 State
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 0.9mm
2I/P DUAL DECODER/DEMUX, TSSOP-16; Logic Family / Base Number:74VHC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC DECODER/DEMUX 1X2:4 16TSSOP
| RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | 8030958 | 83C5580 | 74VHC139MTC |
| Product Name | 2I/p Dual Decoder/demux, Tssop-16; Logic Family / Base Number Onsemi | Signal Switches, Multiplexers, Decoders | |
| Function | Decoder; Demultiplexer; Decoder/Demultiplexer | Decoder | Decoder |
| Input Lines | 1 | 2 | |
| Output Lines | 4 | 4; Other; 4Outputs | |
| Package Type | TSSOP | TSSOP; TSSOP | 16-TSSOP (0.173", 4.40mm Width) |
| Logic Family | VHC |