onsemi 74LCX138BQX

Description
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Inverting Mounting Type = Surface Mount Package Type = DQFN Pin Count = 16
Request a Quote
Description
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Inverting Mounting Type = Surface Mount Package Type = DQFN Pin Count = 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8030885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Inverting Mounting Type = Surface Mount Package Type = DQFN Pin Count = 16

Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs
Logic Family = LCX
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Output Type = 3 State
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = DQFN
Pin Count = 16

Supplier's Site
 - 8030885P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Inverting Mounting Type = Surface Mount Package Type = DQFN Pin Count = 16 Delivery on production packaging - Reel. This product is non-returnable.

Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs
Logic Family = LCX
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Output Type = 3 State
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = DQFN
Pin Count = 16
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 8030885
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 1
Output Lines 8
Package Type DQFN
Unlock Full Specs
to access all available technical data

Similar Products

 - AM25LS2548DM/R - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP20
View Details
CD4556B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - 7704801EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP
View Details
6-channel, 1-of-2 multiplexer and demultiplexer - NMUX27518BY-Q100HP - Nexperia B.V.
Specs
Supply Voltage 4.6
Features ESD Protection
Package Type SOT8041-1 SOT8041-1
View Details