Dual 2-line to 4-line decoders / demultiplexers 16-PDIP 0 to 70
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
IC DECODER/DEMUX 1X2:4 16DIP
2I/P DUAL DECODER/DEMUX, DIP-16; Logic Family / Base Number:74LS139; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; MSL:- RoHS Compliant: Yes
IC, DECODER/DEMUX, 74LS139; Logic Family / Base Number:74LS139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN74LS139AN | 308253 | SN74LS139AN | 08F6771 | 33AH4890 |
| Product Name | SN74LS139A Dual 2-line to 4-line decoders / demultiplexers | Signal Switches, Multiplexers, Decoders | 2I/p Dual Decoder/demux, Dip-16; Logic Family / Base Number Texas Instruments | Ic, Decoder/demux, 74Ls139; Logic Family / Base Number Texas Instruments | |
| Function | Decoder/Demultiplexer | Decoder; Demultiplexer; Decoder/Demultiplexer | Decoder | Decoder | Decoder |
| Input Lines | 2 | 1 | 2 | ||
| Output Lines | 4 | 4 | 8; Other; 8Outputs | 4; Other; 4Outputs | |
| Supply Voltage | 4.75 | 4.75V ~ 5.25V | 5.25V | 5.25V | |
| Package Type | PDIP,SO,SOIC | PDIP | DIP; 16-DIP (0.300", 7.62mm) | DIP; DIP | DIP; DIP |