onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC14555BDG

Description
Win Source Part Number: 1034778-MC14555BDG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 4000B Type: Decoder/Demultiplexe r Package: Tube Standard Package: 48 Mounting: SMD (SMT) Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Voltage Supply Source: Dual Supply Voltage - Supply: 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4555BM; CD4556BM; CD4555BM96; MC74HC139ADG; MC74HC139ADR2G; MC74LVX139DR2GMC1455 5BDG.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC14555BDG-ND,MC1455 5BDGOS,ONSONSMC14555 BDG,2156-MC14555BDG- OS Base Product Number: MC14555
Request a Quote Datasheet
Description
Win Source Part Number: 1034778-MC14555BDG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 4000B Type: Decoder/Demultiplexe r Package: Tube Standard Package: 48 Mounting: SMD (SMT) Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Voltage Supply Source: Dual Supply Voltage - Supply: 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4555BM; CD4556BM; CD4555BM96; MC74HC139ADG; MC74HC139ADR2G; MC74LVX139DR2GMC1455 5BDG.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC14555BDG-ND,MC1455 5BDGOS,ONSONSMC14555 BDG,2156-MC14555BDG- OS Base Product Number: MC14555
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1034778-MC14555BDG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1034778-MC14555BDG
Win Source Part Number: 1034778-MC14555BDG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 4000B Type: Decoder/Demultiplexe r Package: Tube Standard Package: 48 Mounting: SMD (SMT) Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Voltage Supply Source: Dual Supply Voltage - Supply: 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD4555BM; CD4556BM; CD4555BM96; MC74HC139ADG; MC74HC139ADR2G; MC74LVX139DR2GMC1455 5BDG.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC14555BDG-ND,MC1455 5BDGOS,ONSONSMC14555 BDG,2156-MC14555BDG- OS Base Product Number: MC14555

Win Source Part Number: 1034778-MC14555BDG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 4000B
Type: Decoder/Demultiplexer
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Voltage Supply Source: Dual Supply
Voltage - Supply: 3V ~ 18V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD4555BM; CD4556BM; CD4555BM96; MC74HC139ADG; MC74HC139ADR2G; MC74LVX139DR2GMC14555BDG.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC14555BDG-ND,MC14555BDGOS,ONSONSMC14555BDG,2156-MC14555BDG-OS
Base Product Number: MC14555

Buy Now Datasheet
 - 8063311P - RS Components, Ltd.
Corby, Northants, United Kingdom
MC14555BDG, LOG CMOS DCODE-DMULTI 1-4 - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable.

MC14555BDG, LOG CMOS DCODE-DMULTI 1-4 - Standard Logic - Decoders & Demultiplexers
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8063311 - RS Components, Ltd.
Corby, Northants, United Kingdom
MC14555BDG, LOG CMOS DCODE-DMULTI 1-4 - Standard Logic - Decoders & Demultiplexers

MC14555BDG, LOG CMOS DCODE-DMULTI 1-4 - Standard Logic - Decoders & Demultiplexers

Supplier's Site
4000 Cmos, Smd, 4555, Soic16, 15V; Logic Family / Base Number Onsemi - 92K6912 - Newark, An Avnet Company
Chicago, IL, United States
4000 Cmos, Smd, 4555, Soic16, 15V; Logic Family / Base Number Onsemi
92K6912
4000 Cmos, Smd, 4555, Soic16, 15V; Logic Family / Base Number Onsemi 92K6912
4000 CMOS, SMD, 4555, SOIC16, 15V; Logic Family / Base Number:MC14555; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

4000 CMOS, SMD, 4555, SOIC16, 15V; Logic Family / Base Number:MC14555; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 1034778-MC14555BDG 8063311P 92K6912
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 4000 Cmos, Smd, 4555, Soic16, 15V; Logic Family / Base Number Onsemi
Supply Voltage 3V ~ 18V 18V
Package Type SOIC SOIC SOIC; SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
Function Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 1
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
 - MC54F538J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - 4836421 - RS Components, Ltd.
Nexperia B.V.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 1
Output Lines 16
View Details