onsemi MC10EP56MNG

Description
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 20 Dimensions = 4 x 4 x 0.95mm Height = 0.95mm Length = 4mm Maximum Operating Temperature = +85 °C Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 20 Dimensions = 4 x 4 x 0.95mm Height = 0.95mm Length = 4mm Maximum Operating Temperature = +85 °C Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9080941P - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 20 Dimensions = 4 x 4 x 0.95mm Height = 0.95mm Length = 4mm Maximum Operating Temperature = +85 °C Delivery on production packaging - Tube. This product is non-returnable.

Differential (ECL) multiplexers, and differential (ECL) crosspoint switches.
Logic Family = ECL
Logic Function = Multiplexer
Output Type = ECL
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 20
Dimensions = 4 x 4 x 0.95mm
Height = 0.95mm
Length = 4mm
Maximum Operating Temperature = +85 °C
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 9080941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 20 Dimensions = 4 x 4 x 0.95mm Height = 0.95mm Length = 4mm Maximum Operating Temperature = +85 °C

Differential (ECL) multiplexers, and differential (ECL) crosspoint switches.
Logic Family = ECL
Logic Function = Multiplexer
Output Type = ECL
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 20
Dimensions = 4 x 4 x 0.95mm
Height = 0.95mm
Length = 4mm
Maximum Operating Temperature = +85 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 9080941P
Package Type QFN
Unlock Full Specs
to access all available technical data

Similar Products

 - 9307DM/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches - CD74HCT137E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LV4051D,118 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers