Texas Instruments SN74LS247 BCD-To-Seven-Segment Decoders/Drivers SN74LS247NE4

Description
BCD-To-Seven-Segment Decoders/Drivers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
BCD-To-Seven-Segment Decoders/Drivers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS247 BCD-To-Seven-Segment Decoders/Drivers - SN74LS247NE4 - Texas Instruments
Dallas, TX, United States
SN74LS247 BCD-To-Seven-Segment Decoders/Drivers
SN74LS247NE4
SN74LS247 BCD-To-Seven-Segment Decoders/Drivers SN74LS247NE4
BCD-To-Seven-Segment Decoders/Drivers 16-PDIP 0 to 70

BCD-To-Seven-Segment Decoders/Drivers 16-PDIP 0 to 70

Buy Now Datasheet
 - 7092160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Output Type = Open Collector Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm

Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm

Supplier's Site
 - 7092160P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Output Type = Open Collector Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1219249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Output Type = Open Collector Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm

Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LS247NE4 7092160
Product Name SN74LS247 BCD-To-Seven-Segment Decoders/Drivers
Function Decoder Decoder
Input Lines 4
Output Lines 7-Segment
Supply Voltage 4.75
Package Type PDIP,SO,SOIC PDIP
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HCT139MG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
TEXAS INSTRUMENTS CD74HC4051PWT LOGIC, ANALOG MUX/DEMUX HS, 16TSSOP - 815-CD74HC4051PWT - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
 - 9317CPC - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74ACT138ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details