Broadcom Inc. Quadrature Decoder/Counter Interface ICs HCTL-2017-A00

Description
HCTL-2xxx series is a direct drop-in replacement for HCTL-2000, HCTL-2020 and HCTL-2016 which has been obsoleted. It is a CMOS IC that performs quadrature decoding, bus interfacing and counter functions. HCTL-2xxx series is designed to improve system performance in digital, closed loop motion control systems and digital data input systems. The highlight of our ICs are it being enhanced to lead-free (RoHs compliant) and customers can easily upgrade their existing HCTL decoders with this direct drop-in. Also, with the use of Schmitt-triggered CMOS input and input noise filter, it allows a more reliable operation in a noisy environment. This product is suitable for machine control manufacturers such as servo motors applications.
Request a Quote
Description
HCTL-2xxx series is a direct drop-in replacement for HCTL-2000, HCTL-2020 and HCTL-2016 which has been obsoleted. It is a CMOS IC that performs quadrature decoding, bus interfacing and counter functions. HCTL-2xxx series is designed to improve system performance in digital, closed loop motion control systems and digital data input systems. The highlight of our ICs are it being enhanced to lead-free (RoHs compliant) and customers can easily upgrade their existing HCTL decoders with this direct drop-in. Also, with the use of Schmitt-triggered CMOS input and input noise filter, it allows a more reliable operation in a noisy environment. This product is suitable for machine control manufacturers such as servo motors applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quadrature Decoder/Counter Interface ICs - HCTL-2017-A00 - Broadcom Inc.
San Jose, CA, USA
Quadrature Decoder/Counter Interface ICs
HCTL-2017-A00
Quadrature Decoder/Counter Interface ICs HCTL-2017-A00
HCTL-2xxx series is a direct drop-in replacement for HCTL-2000, HCTL-2020 and HCTL-2016 which has been obsoleted. It is a CMOS IC that performs quadrature decoding, bus interfacing and counter functions. HCTL-2xxx series is designed to improve system performance in digital, closed loop motion control systems and digital data input systems. The highlight of our ICs are it being enhanced to lead-free (RoHs compliant) and customers can easily upgrade their existing HCTL decoders with this direct drop-in. Also, with the use of Schmitt-triggered CMOS input and input noise filter, it allows a more reliable operation in a noisy environment. This product is suitable for machine control manufacturers such as servo motors applications.

HCTL-2xxx series is a direct drop-in replacement for HCTL-2000, HCTL-2020 and HCTL-2016 which has been obsoleted. It is a CMOS IC that performs quadrature decoding, bus interfacing and counter functions.

HCTL-2xxx series is designed to improve system performance in digital, closed loop motion control systems and digital data input systems. The highlight of our ICs are it being enhanced to lead-free (RoHs compliant) and customers can easily upgrade their existing HCTL decoders with this direct drop-in. Also, with the use of Schmitt-triggered CMOS input and input noise filter, it allows a more reliable operation in a noisy environment. This product is suitable for machine control manufacturers such as servo motors applications.

Supplier's Site
 - 7160607 - RS Components, Ltd.
Corby, Northants, United Kingdom
HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.05 x 6.35 x 3.3mm Height = 3.3mm Length = 19.05mm Minimum Operating Temperature = -40 °C Width = 6.35mm Maximum Operating Temperature = +85 °C

HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port.
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.05 x 6.35 x 3.3mm
Height = 3.3mm
Length = 19.05mm
Minimum Operating Temperature = -40 °C
Width = 6.35mm
Maximum Operating Temperature = +85 °C

Supplier's Site
 - 7160607P - RS Components, Ltd.
Corby, Northants, United Kingdom
HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.05 x 6.35 x 3.3mm Height = 3.3mm Length = 19.05mm Minimum Operating Temperature = -40 °C Width = 6.35mm Maximum Operating Temperature = +85 °C Delivery on production packaging - Tube. This product is non-returnable.

HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port.
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.05 x 6.35 x 3.3mm
Height = 3.3mm
Length = 19.05mm
Minimum Operating Temperature = -40 °C
Width = 6.35mm
Maximum Operating Temperature = +85 °C
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  Broadcom Inc. RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number HCTL-2017-A00 7160607
Product Name Quadrature Decoder/Counter Interface ICs
Function Decoder
Input Lines 2
Output Lines 8
Supply Voltage 5V; 4.5 to 5.5 V
Package Type PLCC; PDIP PDIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC238FK/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CLCC
View Details
4 To 16 Decoder / Demux, Dip-24; Logic Family / Base Number Nexperia - 07WX3547 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 16; Other; 16Outputs
Supply Voltage 5.5V
View Details
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - M38510/33701B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details