High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = 74HC
Logic Function = Decoder
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 32
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 6.198 x 1.499mm
Delivery on production packaging - Reel. This product is non-returnable.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = 74HC
Logic Function = Decoder
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 32
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 6.198 x 1.499mm
DECODER/DEMULTIPLEXE
Decoder/Demultiplexe
DECODER/DRIVER, HC/UH SERIES, IN
| RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | 7614482P | 31Y2983 | MM74HC138MX | MM74HC138MX |
| Product Name | Decoder/demultiplexer, 3 Onsemi | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Function | Decoder | Decoder | Decoder; Decoder/Demultiplexer | Decoder |
| Input Lines | 3 | 1 | ||
| Output Lines | 8 | 8; Other; 8Outputs | ||
| Package Type | SOIC | NSOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154", 3.90mm Width) |
| Logic Family | HCMOS |