Texas Instruments SN74LS47 BCD-to-Seven-Segment Decoders/Drivers SN74LS47D

Description
BCD-to-Seven-Segment Decoders/Drivers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
BCD-to-Seven-Segment Decoders/Drivers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS47 BCD-to-Seven-Segment Decoders/Drivers - SN74LS47D - Texas Instruments
Dallas, TX, United States
SN74LS47 BCD-to-Seven-Segment Decoders/Drivers
SN74LS47D
SN74LS47 BCD-to-Seven-Segment Decoders/Drivers SN74LS47D
BCD-to-Seven-Segment Decoders/Drivers 16-SOIC 0 to 70

BCD-to-Seven-Segment Decoders/Drivers 16-SOIC 0 to 70

Buy Now Datasheet
 - 6632549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Output Type = Open Collector Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 6632549P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Output Type = Open Collector Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Logic, Bcd To 7-Seg Decoder, 16Soic; Logic Family / Base Number Texas Instruments - 37AJ1159 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Bcd To 7-Seg Decoder, 16Soic; Logic Family / Base Number Texas Instruments
37AJ1159
Logic, Bcd To 7-Seg Decoder, 16Soic; Logic Family / Base Number Texas Instruments 37AJ1159
LOGIC, BCD TO 7-SEG DECODER, 16SOIC; Logic Family / Base Number:74LS47; Logic Type:BCD to 7 Segment Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

LOGIC, BCD TO 7-SEG DECODER, 16SOIC; Logic Family / Base Number:74LS47; Logic Type:BCD to 7 Segment Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LS47D 6632549 37AJ1159
Product Name SN74LS47 BCD-to-Seven-Segment Decoders/Drivers Logic, Bcd To 7-Seg Decoder, 16Soic; Logic Family / Base Number Texas Instruments
Function Decoder Decoder Decoder
Input Lines 4
Output Lines 7-Segment Other; 7Outputs
Supply Voltage 4.75
Package Type PDIP,SO,SOIC SOIC SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC138 High Speed CMOS Logic Inverting and Non-Inverting 3-to-8 Line Decoder Demultiplexer - CD54HC138F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP
Logic Family HC
View Details
2 suppliers
74AC11138 3-Line to 8-Line Decoders/Demultiplexers - 74AC11138DR - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BPWR - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - M38510/33701B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers