Texas Instruments SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers SN74AHCT139N

Description
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers - SN74AHCT139N - Texas Instruments
Dallas, TX, United States
SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers
SN74AHCT139N
SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers SN74AHCT139N
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-PDIP -40 to 85

Dual 2-Line To 4-Line Decoders / Demultiplexers 16-PDIP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256865-SN74AHCT139N
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256865-SN74AHCT139N
Win Source Part Number: 1256865-SN74AHCT139N Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHCT Type: Decoder/Demultiplexe r Package: Tube Standard Package: 25 Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4670-5,-SN74AHC T139NE4R,-296-4670-5 ,SN74AHCT139NE4,2156 -SN74AHCT139N,SN74AH CT139NG4,-SN74AHCT13 9NR,-SN74AHCT139NE4, 296-4670-5,SN74AHCT1 39NG4,SN74AHCT139NE4 ,TEXTISSN74AHCT139N Base Product Number: 74AHCT139

Win Source Part Number: 1256865-SN74AHCT139N
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74AHCT
Type: Decoder/Demultiplexer
Package: Tube
Standard Package: 25
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4670-5,-SN74AHCT139NE4R,-296-4670-5,SN74AHCT139NE4,2156-SN74AHCT139N,SN74AHCT139NG4,-SN74AHCT139NR,-SN74AHCT139NE4,296-4670-5,SN74AHCT139NG4,SN74AHCT139NE4,TEXTISSN74AHCT139N
Base Product Number: 74AHCT139

Buy Now Datasheet
 - 8072599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17 Logic Family = HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 2-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 2 Output Type = 3 State Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16

Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17
Logic Family = HCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 2-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 2
Output Type = 3 State
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16

Supplier's Site
Logic, Dual 2-4 Decod/demux, 16Dip; Logic Family / Base Number Texas Instruments - 26AJ9139 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 2-4 Decod/demux, 16Dip; Logic Family / Base Number Texas Instruments
26AJ9139
Logic, Dual 2-4 Decod/demux, 16Dip; Logic Family / Base Number Texas Instruments 26AJ9139
LOGIC, DUAL 2-4 DECOD/DEMUX, 16DIP; Logic Family / Base Number:74AHCT139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

LOGIC, DUAL 2-4 DECOD/DEMUX, 16DIP; Logic Family / Base Number:74AHCT139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74AHCT139N 1256865-SN74AHCT139N 8072599 26AJ9139
Product Name SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Logic, Dual 2-4 Decod/demux, 16Dip; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 2 2
Output Lines 4 4 4; Other; 4Outputs
Supply Voltage 4.5 4.5V ~ 5.5V 5.5V
Package Type PDIP,SOIC,SSOP,TSSOP,TVSOP DIP PDIP DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT138T 1-of-8 Decoder - 5962-9223302M2A - Texas Instruments
Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details
2 suppliers
CD74HC237 High Speed CMOS Logic 3-to-8 Line Decoder Demutiplexer with Address Latches - CD74HC237M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - 84062012A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD4556B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - 7704801EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP
View Details