Texas Instruments SN74ALS138A 3-Line to 8-Line Decoders/Demultiplexers SN74ALS138ADR

Description
3-Line to 8-Line Decoders/Demultiplex ers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
3-Line to 8-Line Decoders/Demultiplex ers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS138A 3-Line to 8-Line Decoders/Demultiplexers - SN74ALS138ADR - Texas Instruments
Dallas, TX, United States
SN74ALS138A 3-Line to 8-Line Decoders/Demultiplexers
SN74ALS138ADR
SN74ALS138A 3-Line to 8-Line Decoders/Demultiplexers SN74ALS138ADR
3-Line to 8-Line Decoders/Demultiplex ers 16-SOIC 0 to 70

3-Line to 8-Line Decoders/Demultiplexers 16-SOIC 0 to 70

Buy Now Datasheet
 - 6627884P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL Logic Family = ALS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Delivery on production packaging - Reel. This product is non-returnable.

Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = ALS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 6627884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL Logic Family = ALS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = ALS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
IC 3-8 LINE DECODE/DEMUX 16-SOIC - 815-SN74ALS138ADR - Utmel Electronic Limited
Hong Kong, China
IC 3-8 LINE DECODE/DEMUX 16-SOIC
815-SN74ALS138ADR
IC 3-8 LINE DECODE/DEMUX 16-SOIC 815-SN74ALS138ADR
IC 3-8 LINE DECODE/DEMUX 16-SOIC

IC 3-8 LINE DECODE/DEMUX 16-SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74ALS138ADR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74ALS138ADR
Signal Switches, Multiplexers, Decoders SN74ALS138ADR
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74ALS138ADR 6627884P 815-SN74ALS138ADR SN74ALS138ADR
Product Name SN74ALS138A 3-Line to 8-Line Decoders/Demultiplexers IC 3-8 LINE DECODE/DEMUX 16-SOIC Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder; Decoder/Demultiplexer Decoder
Input Lines 3 1 1
Output Lines 8 8
Supply Voltage 4.5 5V; 5V 4.5V ~ 5.5V
Package Type PDIP,SO,SOIC SOIC SOIC; 16-SOIC (0.154, 3.90mm Width) SOIC; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT138T 1-of-8 Decoder - 5962-9223302M2A - Texas Instruments
Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details
2 suppliers
SN54LS47 BCD-to-Seven-Segment Decoders/Drivers - SN54LS47J - Texas Instruments
Specs
Function Decoder
Supply Voltage 4.5
Package Type CDIP,LCCC
View Details
CD74AC238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer - CD74AC238M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54HC139-SP Dual 2-Line To 4-Line Decoders/Demultiplexers - 5962-8409201VEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP
View Details