Texas Instruments SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers SN74LV138AD

Description
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers - SN74LV138AD - Texas Instruments
Dallas, TX, United States
SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers
SN74LV138AD
SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers SN74LV138AD
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85

3-Line To 8-Line Decoders/Demultiplexers 16-SOIC -40 to 85

Buy Now Datasheet
 - 6632688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Logic Family = LV Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Logic Family = LV
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 6632688P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Logic Family = LV Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Delivery on production packaging - Tube. This product is non-returnable.

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Logic Family = LV
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
IC 3-TO-8 DECODER/DEMUX 16-SOIC - 815-SN74LV138AD - Utmel Electronic Limited
Hong Kong, China
IC 3-TO-8 DECODER/DEMUX 16-SOIC
815-SN74LV138AD
IC 3-TO-8 DECODER/DEMUX 16-SOIC 815-SN74LV138AD
IC 3-TO-8 DECODER/DEMUX 16-SOIC

IC 3-TO-8 DECODER/DEMUX 16-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Utmel Electronic Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LV138AD 6632688 815-SN74LV138AD
Product Name SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers IC 3-TO-8 DECODER/DEMUX 16-SOIC
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder; Decoder/Demultiplexer
Input Lines 3 1
Output Lines 8 8
Supply Voltage 2 2.5V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC SOIC; 16-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS138-SP 3-Line To 8-Line Decoders/Demultiplexers - M38510/30701SEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details
CD4055B CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output - CD4055BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
 - JM54AC139SEA-RH - Rochester Electronics
Texas Instruments
Specs
Function Decoder; Demultiplexer
View Details
SN54ALS139 Dual 2-Line To 4-Line Decoders/Demultiplexers - 5962-8768301EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details