onsemi Signal Switches, Multiplexers, Decoders MC74LCX139DTR2G

Description
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 2-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 2 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote Datasheet
Description
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 2-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 2 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8063740P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 2-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 2 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Delivery on production packaging - Reel. This product is non-returnable.

Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs
Logic Family = LCX
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 2-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 2
Output Type = Single Ended
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 8063740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 2-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 2 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16

Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs
Logic Family = LCX
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 2-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 2
Output Type = Single Ended
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16

Supplier's Site
 - 1454248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 2-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 2 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16

Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs
Logic Family = LCX
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 2-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 2
Output Type = Single Ended
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC74LCX139DTR2G - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
MC74LCX139DTR2G
Signal Switches, Multiplexers, Decoders MC74LCX139DTR2G
IC DECODER/DEMUX 1X2:4 16TSSOP

IC DECODER/DEMUX 1X2:4 16TSSOP

Supplier's Site Datasheet
2I/p Dual Decoder/demux, Tssop-16; Logic Family / Base Number Onsemi - 42K0940 - Newark, An Avnet Company
Chicago, IL, United States
2I/p Dual Decoder/demux, Tssop-16; Logic Family / Base Number Onsemi
42K0940
2I/p Dual Decoder/demux, Tssop-16; Logic Family / Base Number Onsemi 42K0940
2I/P DUAL DECODER/DEMUX, TSSOP-16; Logic Family / Base Number:74LCX139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; MSL:- RoHS Compliant: Yes

2I/P DUAL DECODER/DEMUX, TSSOP-16; Logic Family / Base Number:74LCX139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 8063740P MC74LCX139DTR2G 42K0940
Product Name Signal Switches, Multiplexers, Decoders 2I/p Dual Decoder/demux, Tssop-16; Logic Family / Base Number Onsemi
Function Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder
Input Lines 2 2
Output Lines 4 4; Other; 4Outputs
Package Type TSSOP 16-TSSOP (0.173", 4.40mm Width) TSSOP; TSSOP
Logic Family LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
Specs
Supply Voltage 0.8V ~ 3.6V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - AM25LS2548DM/R - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP20
View Details