onsemi MC74VHC259DTG

Description
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs Logic Family = 74VHC Logic Function = Decoder Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Output Type = CMOS Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16
Request a Quote
Description
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs Logic Family = 74VHC Logic Function = Decoder Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Output Type = CMOS Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8056363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs Logic Family = 74VHC Logic Function = Decoder Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Output Type = CMOS Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16

Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs
Logic Family = 74VHC
Logic Function = Decoder
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 4
Output Type = CMOS
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16

Supplier's Site
 - 8056363P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs Logic Family = 74VHC Logic Function = Decoder Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Output Type = CMOS Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Delivery on production packaging - Tube. This product is non-returnable.

Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs
Logic Family = 74VHC
Logic Function = Decoder
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 4
Output Type = CMOS
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1453216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs Logic Family = 74VHC Logic Function = Decoder Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 4 Output Type = CMOS Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16

Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs
Logic Family = 74VHC
Logic Function = Decoder
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 4
Output Type = CMOS
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 8056363
Function Decoder
Input Lines 1
Output Lines 8
Package Type TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - CDP1853CD/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; SBDIP16
View Details
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/33701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
Dual 2-to-4 line decoder/demultiplexer - 74AHC139D-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details