Texas Instruments SN74LS47 BCD-to-Seven-Segment Decoders/Drivers SN74LS47N

Description
BCD-to-Seven-Segment Decoders/Drivers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
BCD-to-Seven-Segment Decoders/Drivers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS47 BCD-to-Seven-Segment Decoders/Drivers - SN74LS47N - Texas Instruments
Dallas, TX, United States
SN74LS47 BCD-to-Seven-Segment Decoders/Drivers
SN74LS47N
SN74LS47 BCD-to-Seven-Segment Decoders/Drivers SN74LS47N
BCD-to-Seven-Segment Decoders/Drivers 16-PDIP 0 to 70

BCD-to-Seven-Segment Decoders/Drivers 16-PDIP 0 to 70

Buy Now Datasheet
 - 307581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Output Type = Open Collector Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm

Supplier's Site
 - 307581P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Output Type = Open Collector Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 9232344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Output Type = Open Collector Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm

Supplier's Site
Logic, Bcd/7-Seg Decod/drvr, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1160 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Bcd/7-Seg Decod/drvr, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1160
Logic, Bcd/7-Seg Decod/drvr, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1160
LOGIC, BCD/7-SEG DECOD/DRVR, 16DIP; Logic Family / Base Number:74LS47; Logic Type:BCD to 7 Segment Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

LOGIC, BCD/7-SEG DECOD/DRVR, 16DIP; Logic Family / Base Number:74LS47; Logic Type:BCD to 7 Segment Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LS47N 307581 37AJ1160
Product Name SN74LS47 BCD-to-Seven-Segment Decoders/Drivers Logic, Bcd/7-Seg Decod/drvr, 16Dip; Logic Family / Base Number Texas Instruments
Function Decoder Decoder Decoder
Input Lines 4
Output Lines 7-Segment Other; 7Outputs
Supply Voltage 4.75
Package Type PDIP,SO,SOIC PDIP DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CD74HC4051PWT LOGIC, ANALOG MUX/DEMUX HS, 16TSSOP - 815-CD74HC4051PWT - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - SN54F138J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD74HC4514 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD74HC4514EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BMG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details