Texas Instruments SN7445 BCD-To-Decimal Decoders/Drivers SN7445N

Description
BCD-To-Decimal Decoders/Drivers 16-PDIP 0 to 70
Request a Quote
Description
BCD-To-Decimal Decoders/Drivers 16-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN7445N is a BCD-to-decimal decoder/driver manufactured by Texas Instruments. It is housed in a 16-pin PDIP package and operates within a temperature range of 0 to 70 degrees Celsius. This device is designed to decode binary-coded decimal (BCD) inputs into decimal outputs, making it suitable for applications that require the conversion of BCD data into a format that can drive displays or other digital logic. The SN7445N is part of a series of products that are actively produced and available for purchase, ensuring reliability and support for engineering projects.

Datasheet Summary
Powered by GS/AI

The SN7445N is a BCD-to-decimal decoder/driver manufactured by Texas Instruments. It is housed in a 16-pin PDIP package and operates within a temperature range of 0 to 70 degrees Celsius. This device is designed to decode binary-coded decimal (BCD) inputs into decimal outputs, making it suitable for applications that require the conversion of BCD data into a format that can drive displays or other digital logic. The SN7445N is part of a series of products that are actively produced and available for purchase, ensuring reliability and support for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
SN7445 BCD-To-Decimal Decoders/Drivers - SN7445N - Texas Instruments
Dallas, TX, United States
SN7445 BCD-To-Decimal Decoders/Drivers
SN7445N
SN7445 BCD-To-Decimal Decoders/Drivers SN7445N
BCD-To-Decimal Decoders/Drivers 16-PDIP 0 to 70

BCD-To-Decimal Decoders/Drivers 16-PDIP 0 to 70

Buy Now Datasheet
 - SN7445N - Rochester Electronics
Newburyport, MA, United States
Decimal Decoder/Driver, TTL/H/L Series, Inverted Output, TTL, PDIP16

Decimal Decoder/Driver, TTL/H/L Series, Inverted Output, TTL, PDIP16

Supplier's Site Datasheet
 - 304065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard TTL logic. Operating Voltage 4.75 to 5.25 Logic Family = 74 Logic Function = Decoder, Driver Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm

Standard TTL logic. Operating Voltage 4.75 to 5.25
Logic Family = 74
Logic Function = Decoder, Driver
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm

Supplier's Site
 - 304065P - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard TTL logic. Operating Voltage 4.75 to 5.25 Logic Family = 74 Logic Function = Decoder, Driver Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm Delivery on production packaging - Tube. This product is non-returnable.

Standard TTL logic. Operating Voltage 4.75 to 5.25
Logic Family = 74
Logic Function = Decoder, Driver
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1456103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard TTL logic. Operating Voltage 4.75 to 5.25 Logic Family = 74 Logic Function = Decoder, Driver Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm

Standard TTL logic. Operating Voltage 4.75 to 5.25
Logic Family = 74
Logic Function = Decoder, Driver
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm

Supplier's Site
Ic, Bcd-Decimal Decoder; Logic Family / Base Number Texas Instruments - 28AH5168 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Bcd-Decimal Decoder; Logic Family / Base Number Texas Instruments
28AH5168
Ic, Bcd-Decimal Decoder; Logic Family / Base Number Texas Instruments 28AH5168
IC, BCD-DECIMAL DECODER; Logic Family / Base Number:TTL45; Logic Type:BCD to Decimal Decoder / Driver; No. of Outputs:10Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes

IC, BCD-DECIMAL DECODER; Logic Family / Base Number:TTL45; Logic Type:BCD to Decimal Decoder / Driver; No. of Outputs:10Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN7445N SN7445N 304065 28AH5168
Product Name SN7445 BCD-To-Decimal Decoders/Drivers Ic, Bcd-Decimal Decoder; Logic Family / Base Number Texas Instruments
Function Decoder Decoder Decoder Decoder
Input Lines 4 1
Output Lines 10 10 10; Other; 10Outputs
Supply Voltage 4.75 5.25V
Package Type PDIP,SO DIP; PDIP; PDIP16 PDIP DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays - CD4543BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139MG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
74AC11138 3-Line to 8-Line Decoders/Demultiplexers - 74AC11138DRG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD74HCT139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HCT139E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details