onsemi Signal Switches, Multiplexers, Decoders MC74LCX138DR2G

Description
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16
Request a Quote Datasheet
Description
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8063737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16

Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs
Logic Family = LCX
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Output Type = Single Ended
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16

Supplier's Site
 - 8063737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Delivery on production packaging - Reel. This product is non-returnable.

Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs
Logic Family = LCX
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Output Type = Single Ended
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC74LCX138DR2G - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
MC74LCX138DR2G
Signal Switches, Multiplexers, Decoders MC74LCX138DR2G
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC74LCX138DR2G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74LCX138DR2G
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 8063737 MC74LCX138DR2G MC74LCX138DR2G
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder/Demultiplexer
Input Lines 3 1
Output Lines 8
Package Type SOIC SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

3-to-8 line decoder/demultiplexer; inverting - 74LV138D-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54AHCT138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9851701QFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details