The SN74LVC138A is a 3-line to 8-line decoder/demultiplexe
3-Line To 8-Line decoder/Demultiplexe
Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems.
Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 1.15mm
Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems.
Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 1.15mm
Delivery on production packaging - Reel. This product is non-returnable.
IC DECODER/DEMUX 1X3:8 16TSSOP
IC, DECODER/DEMUX, SMD, TSSOP16; Logic Family / Base Number:74LVC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN74LVC138APWR | 6628626 | SN74LVC138APWR | 33AH4931 |
| Product Name | SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer | Signal Switches, Multiplexers, Decoders | Ic, Decoder/demux, Smd, Tssop16; Logic Family / Base Number Texas Instruments | |
| Function | Decoder/Demultiplexer | Decoder; Demultiplexer; Decoder/Demultiplexer | Decoder | Decoder |
| Input Lines | 3 | 1 | 1 | |
| Output Lines | 8 | 8 | 8; Other; 8Outputs | |
| Supply Voltage | 3.6V; 1.65 | 1.65V ~ 3.6V | 3.6V | |
| Package Type | BGA MICROSTAR JUNIOR,SO,SOIC,SSOP,TSSOP,TVSOP,UQFN,VQFN | TSSOP | 16-TSSOP (0.173", 4.40mm Width) | TSSOP; TSSOP |