onsemi 74LCX138SJ

Description
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Input Enables per Element = 1 Mounting Type = Surface Mount Package Type = SOP Pin Count = 16 Dimensions = 10.2 x 5.3 x 1.8mm Height = 1.8mm Length = 10.2mm
Request a Quote
Description
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Input Enables per Element = 1 Mounting Type = Surface Mount Package Type = SOP Pin Count = 16 Dimensions = 10.2 x 5.3 x 1.8mm Height = 1.8mm Length = 10.2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8021204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Input Enables per Element = 1 Mounting Type = Surface Mount Package Type = SOP Pin Count = 16 Dimensions = 10.2 x 5.3 x 1.8mm Height = 1.8mm Length = 10.2mm

Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs
Logic Family = LCX
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Input Enables per Element = 1
Mounting Type = Surface Mount
Package Type = SOP
Pin Count = 16
Dimensions = 10.2 x 5.3 x 1.8mm
Height = 1.8mm
Length = 10.2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 8021204
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 1
Output Lines 8
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC138 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC138M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers
 - 74185AN - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
View Details
Dual 2-to-4 line decoder/demultiplexer - 74AHC139D-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details