onsemi MC10EP58DG

Description
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Output Type = ECL Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 5 x 4 x 1.5mm Height = 1.5mm Length = 5mm Width = 4mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Output Type = ECL Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 5 x 4 x 1.5mm Height = 1.5mm Length = 5mm Width = 4mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9080954P - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Output Type = ECL Mounting Type = Surface Mount Package Type = SOIC Pin Count = 8 Dimensions = 5 x 4 x 1.5mm Height = 1.5mm Length = 5mm Width = 4mm Delivery on production packaging - Tube. This product is non-returnable.

Differential (ECL) multiplexers, and differential (ECL) crosspoint switches.
Logic Family = ECL
Logic Function = Multiplexer
Output Type = ECL
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5 x 4 x 1.5mm
Height = 1.5mm
Length = 5mm
Width = 4mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 9080954P
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L42DM - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
SN54LVC138A-SP 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601VEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details
 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details