Texas Instruments SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer SN74LVC138ADBR

Description
3-Line To 8-Line decoder/Demultiplexe r 16-SSOP -40 to 85
Request a Quote Datasheet
Description
3-Line To 8-Line decoder/Demultiplexe r 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer - SN74LVC138ADBR - Texas Instruments
Dallas, TX, United States
SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer
SN74LVC138ADBR
SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer SN74LVC138ADBR
3-Line To 8-Line decoder/Demultiplexe r 16-SSOP -40 to 85

3-Line To 8-Line decoder/Demultiplexer 16-SSOP -40 to 85

Buy Now Datasheet
 - 6628613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems. Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SSOP Pin Count = 16 Dimensions = 6.2 x 5.3 x 1.95mm

Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems.
Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SSOP
Pin Count = 16
Dimensions = 6.2 x 5.3 x 1.95mm

Supplier's Site
 - 6628613P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems. Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SSOP Pin Count = 16 Dimensions = 6.2 x 5.3 x 1.95mm Delivery on production packaging - Reel. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems.
Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SSOP
Pin Count = 16
Dimensions = 6.2 x 5.3 x 1.95mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LVC138ADBR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74LVC138ADBR
Signal Switches, Multiplexers, Decoders SN74LVC138ADBR
IC DECODER/DEMUX 1X3:8 16SSOP

IC DECODER/DEMUX 1X3:8 16SSOP

Supplier's Site Datasheet
IC 3-TO-8 DECOD/DEMUX 16-SSOP - 815-SN74LVC138ADBR - Utmel Electronic Limited
Hong Kong, China
IC 3-TO-8 DECOD/DEMUX 16-SSOP
815-SN74LVC138ADBR
IC 3-TO-8 DECOD/DEMUX 16-SSOP 815-SN74LVC138ADBR
IC 3-TO-8 DECOD/DEMUX 16-SSOP

IC 3-TO-8 DECOD/DEMUX 16-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LVC138ADBR 6628613 SN74LVC138ADBR 815-SN74LVC138ADBR
Product Name SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer Signal Switches, Multiplexers, Decoders IC 3-TO-8 DECOD/DEMUX 16-SSOP
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder; Decoder/Demultiplexer
Input Lines 3 1 1
Output Lines 8 8
Supply Voltage 3.6V; 1.65 1.65V ~ 3.6V 1.8V
Package Type BGA MICROSTAR JUNIOR,SO,SOIC,SSOP,TSSOP,TVSOP,UQFN,VQFN SSOP SSOP; 16-SSOP (0.209", 5.30mm Width) SSOP; 16-SSOP (0.209, 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

74AC11138 3-Line to 8-Line Decoders/Demultiplexers - 74AC11138DR - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54LS138-SP 3-Line To 8-Line Decoders/Demultiplexers - M38510/30701SEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details
CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154M96E4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
2 suppliers