High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Output Type = CMOS
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Delivery on production packaging - Reel. This product is non-returnable.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Output Type = CMOS
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Output Type = CMOS
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
DECODER/DEMULTIPLEXE
Decoder/Demultiplexe
IC DECODER/DEMUX 1X3:8 16TSSOP
| RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | 8080089P | 81Y6650 | MC74HC138ADTR2G | MC74HC138ADTR2G |
| Product Name | Decoder/demultiplexer, 1 Onsemi | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Function | Decoder; Demultiplexer; Decoder/Demultiplexer | Decoder | Decoder/Demultiplexer | Decoder |
| Input Lines | 1 | 1 | ||
| Output Lines | 8 | 8; Other; 8Outputs | ||
| Package Type | TSSOP | TSSOP; TSSOP | SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173", 4.40mm Width) |
| Logic Family | HCMOS |