onsemi Signal Switches, Multiplexers, Decoders MM74HC138M

Description
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm
Request a Quote Datasheet
Description
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 6711740 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 4 x 1.5mm

Supplier's Site
 - 6711740P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm Delivery on production packaging - Tube. This product is non-returnable.

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 4 x 1.5mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1454506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Decoder/Demux Single 3-to-8 16-Pin SOIC - Standard Logic - Decoders & Demultiplexers

Decoder/Demux Single 3-to-8 16-Pin SOIC - Standard Logic - Decoders & Demultiplexers

Supplier's Site
Signal Switches, Multiplexers, Decoders - MM74HC138M - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
MM74HC138M
Signal Switches, Multiplexers, Decoders MM74HC138M
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet
Ic, 74Hc Cmos, Smd, 74Hc138, Soic16; Logic Family / Base Number Onsemi - 97K5250 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc Cmos, Smd, 74Hc138, Soic16; Logic Family / Base Number Onsemi
97K5250
Ic, 74Hc Cmos, Smd, 74Hc138, Soic16; Logic Family / Base Number Onsemi 97K5250
IC, 74HC CMOS, SMD, 74HC138, SOIC16; Logic Family / Base Number:74HC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes

IC, 74HC CMOS, SMD, 74HC138, SOIC16; Logic Family / Base Number:74HC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site Datasheet
3 Line To 8 Line Decoder, Soic-16; Logic Family / Base Number Onsemi - 34C7980 - Newark, An Avnet Company
Chicago, IL, United States
3 Line To 8 Line Decoder, Soic-16; Logic Family / Base Number Onsemi
34C7980
3 Line To 8 Line Decoder, Soic-16; Logic Family / Base Number Onsemi 34C7980
3 LINE TO 8 LINE DECODER, SOIC-16; Logic Family / Base Number:74HC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; MSL:- RoHS Compliant: Yes

3 LINE TO 8 LINE DECODER, SOIC-16; Logic Family / Base Number:74HC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; MSL:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MM74HC138M
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MM74HC138M
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 6711740 1454506 MM74HC138M 97K5250 MM74HC138M
Product Name Signal Switches, Multiplexers, Decoders Ic, 74Hc Cmos, Smd, 74Hc138, Soic16; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder Decoder; Decoder/Demultiplexer
Input Lines 1 1
Output Lines 8 8; Other; 8Outputs
Package Type SOIC SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HCMOS 74HC
Unlock Full Specs
to access all available technical data

Similar Products

Quad single-pole single-throw analog switch - 74HCT4066PW-Q100,1 - Nexperia B.V.
Specs
Supply Voltage +11.0
Features ESD Protection
Package Type SOT402-1 SOT402-1
View Details
 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD4514B-MIL CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select - CD4514BF - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details