onsemi MC100EP57MNG

Description
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 4 Number of Input Enables per Element = 1 Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 20 Dimensions = 4 x 4 x 0.95mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 4 Number of Input Enables per Element = 1 Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 20 Dimensions = 4 x 4 x 0.95mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8062646P - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 4 Number of Input Enables per Element = 1 Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 20 Dimensions = 4 x 4 x 0.95mm Delivery on production packaging - Tube. This product is non-returnable.

Differential (ECL) multiplexers, and differential (ECL) crosspoint switches.
Logic Family = ECL
Logic Function = Multiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 4
Number of Input Enables per Element = 1
Output Type = ECL
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 20
Dimensions = 4 x 4 x 0.95mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8062646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 4 Number of Input Enables per Element = 1 Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 20 Dimensions = 4 x 4 x 0.95mm

Differential (ECL) multiplexers, and differential (ECL) crosspoint switches.
Logic Family = ECL
Logic Function = Multiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 4
Number of Input Enables per Element = 1
Output Type = ECL
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 20
Dimensions = 4 x 4 x 0.95mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 8062646P
Input Lines 1
Output Lines 4
Package Type QFN
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC138A 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601Q2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details
 - 5446/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
3-to-8 line decoder/demultiplexer - 74HCT238BQ-Q100X - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details