Texas Instruments Standard Linear and Logic 74LVC1G139DCUT

Description
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Surface Mount Package Type = VSSOP Pin Count = 8 Dimensions = 2.3 x 2 x 0.85mm
Request a Quote
Description
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Surface Mount Package Type = VSSOP Pin Count = 8 Dimensions = 2.3 x 2 x 0.85mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6626636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Surface Mount Package Type = VSSOP Pin Count = 8 Dimensions = 2.3 x 2 x 0.85mm

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = VSSOP
Pin Count = 8
Dimensions = 2.3 x 2 x 0.85mm

Supplier's Site
 - 6626636P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Surface Mount Package Type = VSSOP Pin Count = 8 Dimensions = 2.3 x 2 x 0.85mm Delivery on production packaging - Reel. This product is non-returnable.

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = VSSOP
Pin Count = 8
Dimensions = 2.3 x 2 x 0.85mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 6626636
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 1
Output Lines 4
Package Type VSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 74HC237DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Function Decoder
Package Type SOP; SSOP; SSOP16
Logic Family CMOS
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/65802BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details