onsemi 1 Line To 8 Line Decoder, Soic-16; Logic Family / Base Number Onsemi 74AC138SC

Description
Advanced CMOS Logic. Operating Voltage: 1.5 to 5.5 and 2 to 6. Compatibility: Input CMOS, Output CMOS Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
Advanced CMOS Logic. Operating Voltage: 1.5 to 5.5 and 2 to 6. Compatibility: Input CMOS, Output CMOS Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6711490P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS Logic. Operating Voltage: 1.5 to 5.5 and 2 to 6. Compatibility: Input CMOS, Output CMOS Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm Delivery on production packaging - Tube. This product is non-returnable.

Advanced CMOS Logic. Operating Voltage: 1.5 to 5.5 and 2 to 6. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 4 x 1.5mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 6711490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS Logic. Operating Voltage: 1.5 to 5.5 and 2 to 6. Compatibility: Input CMOS, Output CMOS Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm

Advanced CMOS Logic. Operating Voltage: 1.5 to 5.5 and 2 to 6. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 4 x 1.5mm

Supplier's Site
 - 1455314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS Logic. Operating Voltage: 1.5 to 5.5 and 2 to 6. Compatibility: Input CMOS, Output CMOS Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm

Advanced CMOS Logic. Operating Voltage: 1.5 to 5.5 and 2 to 6. Compatibility: Input CMOS, Output CMOS
Logic Family = AC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 4 x 1.5mm

Supplier's Site
1 Line To 8 Line Decoder, Soic-16; Logic Family / Base Number Onsemi - 83C4174 - Newark, An Avnet Company
Chicago, IL, United States
1 Line To 8 Line Decoder, Soic-16; Logic Family / Base Number Onsemi
83C4174
1 Line To 8 Line Decoder, Soic-16; Logic Family / Base Number Onsemi 83C4174
1 LINE TO 8 LINE DECODER, SOIC-16; Logic Family / Base Number:74AC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; MSL:- RoHS Compliant: Yes

1 LINE TO 8 LINE DECODER, SOIC-16; Logic Family / Base Number:74AC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 6711490P 83C4174
Product Name 1 Line To 8 Line Decoder, Soic-16; Logic Family / Base Number Onsemi
Function Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 1
Output Lines 8 8; Other; 8Outputs
Package Type SOIC SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - DM9368N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
View Details
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - M38510/33701B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
 - 1222833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details