onsemi MC100EP445MNG

Description
Differential (ECL) parallel-to-serial and serial-to-parallel converters. Logic Family = ECL Logic Function = Converter Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 8 Number of Input Enables per Element = 1 Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 32 Dimensions = 5 x 5 x 0.95mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
Differential (ECL) parallel-to-serial and serial-to-parallel converters. Logic Family = ECL Logic Function = Converter Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 8 Number of Input Enables per Element = 1 Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 32 Dimensions = 5 x 5 x 0.95mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8062633P - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential (ECL) parallel-to-serial and serial-to-parallel converters. Logic Family = ECL Logic Function = Converter Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 8 Number of Input Enables per Element = 1 Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 32 Dimensions = 5 x 5 x 0.95mm Delivery on production packaging - Tube. This product is non-returnable.

Differential (ECL) parallel-to-serial and serial-to-parallel converters.
Logic Family = ECL
Logic Function = Converter
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 8
Number of Input Enables per Element = 1
Output Type = ECL
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 32
Dimensions = 5 x 5 x 0.95mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 8062633P
Input Lines 1
Output Lines 8
Package Type QFN
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS48J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
CY74FCT138T 1-of-8 Decoder - CY74FCT138TQCT - Texas Instruments
Specs
Function Decoder
Input Lines 3
Output Lines 8
View Details
Quad single-pole single-throw analog switch - 74HC4066BQ-Q100,11 - Nexperia B.V.
Specs
Supply Voltage +11.0
Features ESD Protection
Package Type SOT762-1 SOT762-1
View Details