onsemi MC10EP58DTG

Description
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Output Type = ECL Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 8 Dimensions = 3.1 x 3.1 x 0.95mm Height = 0.95mm Length = 3.1mm Minimum Operating Temperature = -40 °C Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Output Type = ECL Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 8 Dimensions = 3.1 x 3.1 x 0.95mm Height = 0.95mm Length = 3.1mm Minimum Operating Temperature = -40 °C Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9080957P - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Output Type = ECL Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 8 Dimensions = 3.1 x 3.1 x 0.95mm Height = 0.95mm Length = 3.1mm Minimum Operating Temperature = -40 °C Delivery on production packaging - Tube. This product is non-returnable.

Differential (ECL) multiplexers, and differential (ECL) crosspoint switches.
Logic Family = ECL
Logic Function = Multiplexer
Output Type = ECL
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 8
Dimensions = 3.1 x 3.1 x 0.95mm
Height = 0.95mm
Length = 3.1mm
Minimum Operating Temperature = -40 °C
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 9080957P
Package Type TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - AM25LS2548DM/R - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP20
View Details
CD74HCT138 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer Inverting and Non-Inverting - CD74HCT138E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
3-to-8 line decoder/demultiplexer; inverting - 74LVC138ABQ-Q100X - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details