onsemi Decoder/demux, Dual, 1 Onsemi 74ACT139SCX

Description
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Logic Family = ACT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm
Request a Quote Datasheet
Description
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Logic Family = ACT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 6711548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Logic Family = ACT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm

Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Logic Family = ACT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 4 x 1.5mm

Supplier's Site
 - 6711548P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Logic Family = ACT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 4 x 1.5mm Delivery on production packaging - Reel. This product is non-returnable.

Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Logic Family = ACT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 4 x 1.5mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Decoder/demux, Dual, 1 Onsemi - 31Y6360 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demux, Dual, 1 Onsemi
31Y6360
Decoder/demux, Dual, 1 Onsemi 31Y6360
DECODER/DEMUX, DUAL, 1:4, NSOIC-16; Logic Family / Base Number:74ACT139; Logic Type:1-to-4 Line Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:NSOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

DECODER/DEMUX, DUAL, 1:4, NSOIC-16; Logic Family / Base Number:74ACT139; Logic Type:1-to-4 Line Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:NSOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74ACT139SCX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74ACT139SCX
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 6711548 31Y6360 74ACT139SCX
Product Name Decoder/demux, Dual, 1 Onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder/Demultiplexer
Input Lines 1
Output Lines 4 4; Other; 4Outputs
Package Type SOIC NSOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family Advanced CMOS
Unlock Full Specs
to access all available technical data

Similar Products

3-to-8 line decoder/demultiplexer; inverting - 74AHCT138BQ-Q100X - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 74F139PC - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
 - 74HC239N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP
View Details