onsemi Bcd-To-7 Seg Latch/decoder/driv, Soic-16; Logic Family / Base Number Onsemi MC14543BDR2G

Description
MC14543BDR2G, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers
Request a Quote Datasheet
Description
MC14543BDR2G, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8063309 - RS Components, Ltd.
Corby, Northants, United Kingdom
MC14543BDR2G, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers

MC14543BDR2G, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers

Supplier's Site
 - 8063309P - RS Components, Ltd.
Corby, Northants, United Kingdom
MC14543BDR2G, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Reel. This product is non-returnable.

MC14543BDR2G, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Bcd-To-7 Seg Latch/decoder/driv, Soic-16; Logic Family / Base Number Onsemi - 42Y0577 - Newark, An Avnet Company
Chicago, IL, United States
Bcd-To-7 Seg Latch/decoder/driv, Soic-16; Logic Family / Base Number Onsemi
42Y0577
Bcd-To-7 Seg Latch/decoder/driv, Soic-16; Logic Family / Base Number Onsemi 42Y0577
BCD-TO-7 SEG LATCH/DECODER/DRIV, SOIC-16; Logic Family / Base Number:MC14543; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

BCD-TO-7 SEG LATCH/DECODER/DRIV, SOIC-16; Logic Family / Base Number:MC14543; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 8063309 42Y0577
Product Name Bcd-To-7 Seg Latch/decoder/driv, Soic-16; Logic Family / Base Number Onsemi
Function Decoder Decoder
Package Type SOIC SOIC; SOIC
Logic Family MC140
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L42DM - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
2 suppliers