Texas Instruments SN74LS145 BCD-To-Decimal Decoders/Drivers SN74LS145D

Description
BCD-To-Decimal Decoders/Drivers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
BCD-To-Decimal Decoders/Drivers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS145 BCD-To-Decimal Decoders/Drivers - SN74LS145D - Texas Instruments
Dallas, TX, United States
SN74LS145 BCD-To-Decimal Decoders/Drivers
SN74LS145D
SN74LS145 BCD-To-Decimal Decoders/Drivers SN74LS145D
BCD-To-Decimal Decoders/Drivers 16-SOIC 0 to 70

BCD-To-Decimal Decoders/Drivers 16-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS145D - Rochester Electronics
Newburyport, MA, United States
Decimal Decoder/Driver, LS Series, Inverted Output, TTL, PDSO16

Decimal Decoder/Driver, LS Series, Inverted Output, TTL, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256566-SN74LS145D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256566-SN74LS145D
Win Source Part Number: 1256566-SN74LS145D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Decoder Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: -, 80mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS145D,SN74LS145 DE4,SN74LS145DE4,296 -26504-5,TEXTISSN74L S145D,2156-SN74LS145 D Base Product Number: 74LS145

Win Source Part Number: 1256566-SN74LS145D
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LS
Type: Decoder
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: -, 80mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS145D,SN74LS145DE4,SN74LS145DE4,296-26504-5,TEXTISSN74LS145D,2156-SN74LS145D
Base Product Number: 74LS145

Buy Now Datasheet
 - 6632410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Driver Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Output Type = Open Collector Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16

Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Driver
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16

Supplier's Site
 - 6632410P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Driver Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Output Type = Open Collector Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Driver
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1451076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Driver Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Output Type = Open Collector Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16

Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Driver
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16

Supplier's Site
Ic, Decoder/driver, 74Lc145, Soic16; Logic Family / Base Number Texas Instruments - 33AH4892 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Decoder/driver, 74Lc145, Soic16; Logic Family / Base Number Texas Instruments
33AH4892
Ic, Decoder/driver, 74Lc145, Soic16; Logic Family / Base Number Texas Instruments 33AH4892
IC, DECODER/DRIVER, 74LC145, SOIC16; Logic Family / Base Number:74LS145; Logic Type:BCD to Decimal Decoder / Driver; No. of Outputs:10Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

IC, DECODER/DRIVER, 74LC145, SOIC16; Logic Family / Base Number:74LS145; Logic Type:BCD to Decimal Decoder / Driver; No. of Outputs:10Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LS145D SN74LS145D 1256566-SN74LS145D 6632410 33AH4892
Product Name SN74LS145 BCD-To-Decimal Decoders/Drivers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Ic, Decoder/driver, 74Lc145, Soic16; Logic Family / Base Number Texas Instruments
Function Decoder Decoder Decoder Decoder
Input Lines 4 1
Output Lines 10 10 10; Other; 10Outputs
Supply Voltage 4.75 4.75V ~ 5.25V
Package Type PDIP,SO,SOIC SOIC; SOIC16 SOIC SOIC SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoder/Demultiplexers - CD54HC139F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,WAFERSALE
Logic Family HC
View Details
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - 8409201EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
 - 9321FM - Rochester Electronics
Texas Instruments
Specs
Function Decoder
View Details
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74AC138M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details