onsemi MC10EP57MNG

Description
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 20 Dimensions = 4 x 4 x 0.95mm Height = 0.95mm Length = 4mm Maximum Operating Temperature = +85 °C Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 20 Dimensions = 4 x 4 x 0.95mm Height = 0.95mm Length = 4mm Maximum Operating Temperature = +85 °C Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9080945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 20 Dimensions = 4 x 4 x 0.95mm Height = 0.95mm Length = 4mm Maximum Operating Temperature = +85 °C Delivery on production packaging - Tube. This product is non-returnable.

Differential (ECL) multiplexers, and differential (ECL) crosspoint switches.
Logic Family = ECL
Logic Function = Multiplexer
Output Type = ECL
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 20
Dimensions = 4 x 4 x 0.95mm
Height = 0.95mm
Length = 4mm
Maximum Operating Temperature = +85 °C
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 9080945P
Package Type QFN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 1222833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD4056B-MIL CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BF3A - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details