Broadcom Inc. HCTL-2017-PLC

Description
HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Logic Family = CMOS, TTL Logic Function = Counter, Decoder Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Inverting Mounting Type = Surface Mount Package Type = PLCC Pin Count = 20
Request a Quote
Description
HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Logic Family = CMOS, TTL Logic Function = Counter, Decoder Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Inverting Mounting Type = Surface Mount Package Type = PLCC Pin Count = 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8305110 - RS Components, Ltd.
Corby, Northants, United Kingdom
HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Logic Family = CMOS, TTL Logic Function = Counter, Decoder Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Inverting Mounting Type = Surface Mount Package Type = PLCC Pin Count = 20

HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port.
Logic Family = CMOS, TTL
Logic Function = Counter, Decoder
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Output Type = 3 State
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = PLCC
Pin Count = 20

Supplier's Site
 - 8305110P - RS Components, Ltd.
Corby, Northants, United Kingdom
HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Logic Family = CMOS, TTL Logic Function = Counter, Decoder Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Inverting Mounting Type = Surface Mount Package Type = PLCC Pin Count = 20 Delivery on production packaging - Tube. This product is non-returnable.

HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port.
Logic Family = CMOS, TTL
Logic Function = Counter, Decoder
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Output Type = 3 State
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = PLCC
Pin Count = 20
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 8305110
Function Decoder
Input Lines 1
Output Lines 8
Package Type PLCC
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS139 Dual 2-Line To 4-Line Decoders/Demultiplexers - 5962-87683012A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
 - DM9368N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
View Details
IC MUX/DEMUX 2X1 8TSSOP - 554-74LVC2G53DP,125 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 2.7V
Package Type SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
View Details