Texas Instruments SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer SN74LVC138APW

Description
3-Line To 8-Line decoder/Demultiplexe r 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-Line To 8-Line decoder/Demultiplexe r 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer - SN74LVC138APW - Texas Instruments
Dallas, TX, United States
SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer
SN74LVC138APW
SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer SN74LVC138APW
3-Line To 8-Line decoder/Demultiplexe r 16-TSSOP -40 to 85

3-Line To 8-Line decoder/Demultiplexer 16-TSSOP -40 to 85

Buy Now Datasheet
 - 6632818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems. Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5 x 4.4 x 1.15mm

Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems.
Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 1.15mm

Supplier's Site
 - 6632818P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems. Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5 x 4.4 x 1.15mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems.
Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 1.15mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Ic, Decoder/demux, 74Lvc138; Logic Family / Base Number Texas Instruments - 28AH5114 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Decoder/demux, 74Lvc138; Logic Family / Base Number Texas Instruments
28AH5114
Ic, Decoder/demux, 74Lvc138; Logic Family / Base Number Texas Instruments 28AH5114
IC, DECODER/DEMUX, 74LVC138; Logic Family / Base Number:74LVC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; RoHS Compliant: Yes

IC, DECODER/DEMUX, 74LVC138; Logic Family / Base Number:74LVC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; RoHS Compliant: Yes

Supplier's Site
3 To 8 Line Decoder/dmux, Tssop-16; Logic Family / Base Number Texas Instruments - 22H0400 - Newark, An Avnet Company
Chicago, IL, United States
3 To 8 Line Decoder/dmux, Tssop-16; Logic Family / Base Number Texas Instruments
22H0400
3 To 8 Line Decoder/dmux, Tssop-16; Logic Family / Base Number Texas Instruments 22H0400
3 TO 8 LINE DECODER/DMUX, TSSOP-16; Logic Family / Base Number:74LVC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V RoHS Compliant: Yes

3 TO 8 LINE DECODER/DMUX, TSSOP-16; Logic Family / Base Number:74LVC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LVC138APW 6632818 28AH5114 22H0400
Product Name SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer Ic, Decoder/demux, 74Lvc138; Logic Family / Base Number Texas Instruments 3 To 8 Line Decoder/dmux, Tssop-16; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder
Input Lines 3 1
Output Lines 8 8 8; Other; 8Outputs 8; Other; 8Outputs
Supply Voltage 3.6V; 1.65 3.6V 3.6V
Package Type BGA MICROSTAR JUNIOR,SO,SOIC,SSOP,TSSOP,TVSOP,UQFN,VQFN TSSOP TSSOP; TSSOP TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - DP8341N - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; CDIP
View Details
SN54LS139A-SP Dual 2-Line To 4-Line Decoders/Demultiplexers - JM38510/30702SEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details
CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays - CD4543BM96G4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
2 suppliers
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74AC138E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers