Texas Instruments SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer SN74LVC138AD

Description
3-Line To 8-Line decoder/Demultiplexe r 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3-Line To 8-Line decoder/Demultiplexe r 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer - SN74LVC138AD - Texas Instruments
Dallas, TX, United States
SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer
SN74LVC138AD
SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer SN74LVC138AD
3-Line To 8-Line decoder/Demultiplexe r 16-SOIC -40 to 85

3-Line To 8-Line decoder/Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
 - 526723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems. Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-to-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems.
Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-to-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
Ic, Decoder/demux, 74Lvc138; Logic Family / Base Number Texas Instruments - 26AJ9528 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Decoder/demux, 74Lvc138; Logic Family / Base Number Texas Instruments
26AJ9528
Ic, Decoder/demux, 74Lvc138; Logic Family / Base Number Texas Instruments 26AJ9528
IC, DECODER/DEMUX, 74LVC138; Logic Family / Base Number:74LVC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes

IC, DECODER/DEMUX, 74LVC138; Logic Family / Base Number:74LVC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LVC138AD 526723 26AJ9528
Product Name SN74LVC138A 3-Line To 8-Line decoder/Demultiplexer Ic, Decoder/demux, 74Lvc138; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 3 3
Output Lines 8 8 8; Other; 8Outputs
Supply Voltage 3.6V; 1.65 3.6V
Package Type BGA MICROSTAR JUNIOR,SO,SOIC,SSOP,TSSOP,TVSOP,UQFN,VQFN SOIC SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - JD54F138SEA - Rochester Electronics
Texas Instruments
Specs
Function Decoder; Demultiplexer
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MM96EP - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers - 5962-9750801QFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
IC MUX/DEMUX 8X1 16SO - 815-CD4051BNSR - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 1.8V; 5V; 5V
Package Type SOIC; 16-SOIC (0.209, 5.30mm Width)
View Details