Texas Instruments SN74HC42 4-Line To 10-Line Decoders (1 of 10) SN74HC42D

Description
4-Line To 10-Line Decoders (1 of 10) 16-SOIC -40 to 85
Request a Quote Datasheet
Description
4-Line To 10-Line Decoders (1 of 10) 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC42 4-Line To 10-Line Decoders (1 of 10) - SN74HC42D - Texas Instruments
Dallas, TX, United States
SN74HC42 4-Line To 10-Line Decoders (1 of 10)
SN74HC42D
SN74HC42 4-Line To 10-Line Decoders (1 of 10) SN74HC42D
4-Line To 10-Line Decoders (1 of 10) 16-SOIC -40 to 85

4-Line To 10-Line Decoders (1 of 10) 16-SOIC -40 to 85

Buy Now Datasheet
 - 6632111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 6632111P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74HC42D 6632111
Product Name SN74HC42 4-Line To 10-Line Decoders (1 of 10)
Function Decoder Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 4 1
Output Lines 10 10
Supply Voltage 2
Package Type PDIP,SO,SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BPWR - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
2 suppliers
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511ME4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
CD74HCT139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HCT139M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
2 suppliers