Broadcom Inc. IC DECODER/COUNTER 12BIT 16-DIP HCTL-2001-A00

Description
HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Logic Family = CMOS, TTL Logic Function = Counter, Decoder Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16
Request a Quote
Description
HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Logic Family = CMOS, TTL Logic Function = Counter, Decoder Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8305117 - RS Components, Ltd.
Corby, Northants, United Kingdom
HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Logic Family = CMOS, TTL Logic Function = Counter, Decoder Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16

HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port.
Logic Family = CMOS, TTL
Logic Function = Counter, Decoder
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Output Type = 3 State
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16

Supplier's Site
 - 8305117P - RS Components, Ltd.
Corby, Northants, United Kingdom
HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port. Logic Family = CMOS, TTL Logic Function = Counter, Decoder Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Delivery on production packaging - Tube. This product is non-returnable.

HCTL-20xx series allow to convert the quadrature signals from rotary encoder to an octal output compatible with whatever microcontroller input port.
Logic Family = CMOS, TTL
Logic Function = Counter, Decoder
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Output Type = 3 State
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
IC DECODER/COUNTER 12BIT 16-DIP - 107-HCTL-2001-A00 - Utmel Electronic Limited
Hong Kong, China
IC DECODER/COUNTER 12BIT 16-DIP
107-HCTL-2001-A00
IC DECODER/COUNTER 12BIT 16-DIP 107-HCTL-2001-A00
IC DECODER/COUNTER 12BIT 16-DIP

IC DECODER/COUNTER 12BIT 16-DIP

Supplier's Site

Technical Specifications

  RS Components, Ltd. Utmel Electronic Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 8305117 107-HCTL-2001-A00
Product Name IC DECODER/COUNTER 12BIT 16-DIP
Function Decoder Decoder
Input Lines 1
Output Lines 8
Package Type PDIP DIP; 16-DIP (0.300, 7.62mm)
Logic Family TTL; CMOS CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

 - 5446AW/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type CFP
View Details
 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details